☰
MAX3045BCWE
MAX3045BCWE
Active
Description:  RS-485/RS-422 TRANSMITTER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3045BCWE Datasheet
History Price: Active
In Stock: 27580
MAX3045BCWE vs MAX9482EUI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Driver
Transceiver
Protocol
RS422, RS485
DSL
Number of Drivers/Receivers
4/0
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
20Mbps
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SOIC
28-TSSOP-EP