☰
MAX3045BEWE+
MAX3045BEWE+
Active
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  Maxim Integrated
History Price: $7.35000
In Stock: 16180
MAX3045BEWE+ vs MAX9957DCCB+D
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Driver
Driver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
4/0
2/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
20Mbps
2.4Gbps
Voltage - Supply
4.75V ~ 5.25V
6.75V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
64-TQFP Exposed Pad
Supplier Device Package
16-SOIC
64-TQFP-EP (10x10)