Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3073EEPD
MAX3073EEPD
Active
Interface - Drivers, Receivers, Transceivers
Description:
RS-485/RS-422 TRANSCVR
Manufacturer:
Maxim Integrated
Datasheet:
MAX3073EEPD Datasheet
History Price: $2.37000
In Stock: 15920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3073EEPD vs MAX9957CCB+D
Part No
MAX3073EEPD
MAX9957CCB+D
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
2/0
Duplex
Full
-
Receiver Hysteresis
15 mV
-
Data Rate
500kbps
2Gbps
Voltage - Supply
2.97V ~ 3.63V
6.75V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
64-TQFP Exposed Pad
Supplier Device Package
14-PDIP
64-TQFP-EP (10x10)