☰
MAX3074EESA
MAX3074EESA
Active
Description:  RS-485/RS-422 TRANSCVR
Manufacturer:  Maxim Integrated
Datasheet:   MAX3074EESA Datasheet
History Price: Active
In Stock: 47120
MAX3074EESA vs MAX9481EUP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
DSL
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
-
Receiver Hysteresis
15 mV
-
Data Rate
500kbps
-
Voltage - Supply
2.97V ~ 3.63V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOIC
20-TSSOP-EP