☰
MAX3076EEPD+
MAX3076EEPD+
Active
Description:  IC TRANSCEIVER FULL 1/1 14DIP
Manufacturer:  Maxim Integrated
History Price: $8.85000
In Stock: 43920
MAX3076EEPD+ vs MAX13085EESA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Half
Receiver Hysteresis
100 mV
15 mV
Data Rate
16Mbps
500kbps
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
8-SOIC