Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3076EEPD+
MAX3076EEPD+
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 14DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3076EEPD+ Datasheet
History Price: $8.85000
In Stock: 43920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3076EEPD+ vs MAX13086ECSD+
Part No
MAX3076EEPD+
MAX13086ECSD+
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
-
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
-
Duplex
Full
-
Receiver Hysteresis
100 mV
-
Data Rate
16Mbps
-
Voltage - Supply
3V ~ 3.6V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Through Hole
-
Package / Case
14-DIP (0.300", 7.62mm)
-
Supplier Device Package
14-PDIP
-