☰
MAX3078EESA
MAX3078EESA
Active
Description:  RS-485/RS-422 TRANSCVR
Manufacturer:  Maxim Integrated
Datasheet:   MAX3078EESA Datasheet
History Price: $2.37000
In Stock: 28800
MAX3078EESA vs MAX9957CCB+D
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
2/0
Duplex
Half
-
Receiver Hysteresis
15 mV
-
Data Rate
16Mbps
2Gbps
Voltage - Supply
2.97V ~ 3.63V
6.75V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
64-TQFP Exposed Pad
Supplier Device Package
8-SOIC
64-TQFP-EP (10x10)