☰
MAX3079EESD+
MAX3079EESD+
Active
Description:  IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:  Maxim Integrated
History Price: $7.38000
In Stock: 16880
MAX3079EESD+ vs MAX13088EESA+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Half
Receiver Hysteresis
100 mV
100 mV
Data Rate
16Mbps
16Mbps
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC