Multiplexer/Demultiplexer Circuit
8:1
1:1
On-State Resistance (Max)
100Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
1.5Ohm
-
Voltage - Supply, Single (V-)
5V ~ 30V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
200ns, 150ns
4μs, 4μs
Charge Injection
2pC
100pC
Channel Capacitance (CS(off), CD(off))
8pF, 65pF
7.7pF
Current - Leakage (IS(off)) (Max)
500pA
1μA
Crosstalk
-92dB @ 100kHz
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
28-TSSOP
48-TQFN (7x7)