☰
MAX3080ECSD
MAX3080ECSD
Active
Description:  RS-485/RS-422 TRANSCVR
Manufacturer:  Maxim Integrated
Datasheet:   MAX3080ECSD Datasheet
History Price: $1.90000
In Stock: 42020
MAX3080ECSD vs MAX9481EUP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
DSL
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
-
Receiver Hysteresis
25 mV
-
Data Rate
115Kbps
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
14-SOIC
20-TSSOP-EP