☰
MAX3085CSA
MAX3085CSA
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX3085CSA Datasheet
History Price: $1.65000
In Stock: 33920
MAX3085CSA vs MAX13086ECSD+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Transceiver
-
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
-
Duplex
Half
-
Receiver Hysteresis
100 mV
-
Data Rate
500kbps
-
Voltage - Supply
4.75V ~ 5.25V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-