☰
MAX3085EPA+
MAX3085EPA+
Active
Description:  IC TRANSCEIVER HALF 1/1 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3085EPA+ Datasheet
History Price: $7.78000
In Stock: 10300
MAX3085EPA+ vs MAX13086EESD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Full
Receiver Hysteresis
100 mV
100 mV
Data Rate
500kbps
16Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
14-SOIC