☰
MAX3088EESA
MAX3088EESA
Active
Description:  RS-485/RS-422 TRANSCVR
Manufacturer:  Maxim Integrated
Datasheet:   MAX3088EESA Datasheet
History Price: Active
In Stock: 35580
MAX3088EESA vs MAX9400EHJ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Receiver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
0/4
Duplex
Half
-
Receiver Hysteresis
25 mV
-
Data Rate
10Mbps
-
Voltage - Supply
4.75V ~ 5.25V
2.375V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-TQFP
Supplier Device Package
8-SOIC
32-TQFP (5x5)