☰
MAX3095EEE
MAX3095EEE
Obsolete
Description:  IC RECEIVER 0/4 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3095EEE Datasheet
History Price: Obsolete
In Stock: 23920
MAX3095EEE vs MAX9957DCCB+D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Receiver
Driver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
0/4
2/0
Duplex
-
-
Receiver Hysteresis
45 mV
-
Data Rate
10Mbps
2.4Gbps
Voltage - Supply
4.75V ~ 5.25V
6.75V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
64-TQFP Exposed Pad
Supplier Device Package
16-QSOP
64-TQFP-EP (10x10)