☰
MAX3097ECEE
MAX3097ECEE
Obsolete
Description:  IC RECEIVER 0/3 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3097ECEE Datasheet
History Price: $4.85000
In Stock: 26240
MAX3097ECEE vs MAX9957CCB+D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Receiver
Driver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
0/3
2/0
Duplex
-
-
Receiver Hysteresis
40 mV
-
Data Rate
32Mbps
2Gbps
Voltage - Supply
3V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
64-TQFP Exposed Pad
Supplier Device Package
16-QSOP
64-TQFP-EP (10x10)