☰
MAX3097EEEE
MAX3097EEEE
Obsolete
Description:  IC RECEIVER 0/3 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3097EEEE Datasheet
History Price: Obsolete
In Stock: 28080
MAX3097EEEE vs MAX9480EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Receiver
Transceiver
Protocol
RS422, RS485
DSL
Number of Drivers/Receivers
0/3
1/1
Duplex
-
-
Receiver Hysteresis
40 mV
-
Data Rate
32Mbps
-
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-QSOP
20-TSSOP-EP