☰
MAX3098EACEE+
MAX3098EACEE+
Active
Description:  IC RECEIVER 0/3 16QSOP
Manufacturer:  Maxim Integrated
History Price: $13.92000
In Stock: 16160
MAX3098EACEE+ vs MAX13086EESD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Receiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
0/3
1/1
Duplex
-
Full
Receiver Hysteresis
40 mV
100 mV
Data Rate
32Mbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
14-SOIC