☰
MAX3098EBEEE+
MAX3098EBEEE+
Active
Description:  IC RECEIVER 0/3 16QSOP
Manufacturer:  Maxim Integrated
History Price: $19.95000
In Stock: 14800
MAX3098EBEEE+ vs MAX13086EASD+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Receiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
0/3
1/1
Duplex
-
Full
Receiver Hysteresis
40 mV
100 mV
Data Rate
32Mbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
14-SOIC