Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3098EBEEE
MAX3098EBEEE
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/3 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3098EBEEE Datasheet
History Price: Obsolete
In Stock: 21680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3098EBEEE vs MAX9482EUI
Part No
MAX3098EBEEE
MAX9482EUI
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Receiver
Transceiver
Protocol
RS422, RS485
DSL
Number of Drivers/Receivers
0/3
1/1
Duplex
-
-
Receiver Hysteresis
40 mV
-
Data Rate
32Mbps
-
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-QSOP
28-TSSOP-EP