Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Maxim Integrated MAX3100CEE+
MAX3100CEE+
Active
Interface - Controllers
Description:
IC UART SPI/MICRWIRE COMP 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3100CEE+ Datasheet
History Price: $9.59000
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3100CEE+ vs MAX3100EEE+
Part No
MAX3100CEE+
MAX3100EEE+
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
-
-
Protocol
RS232, RS485
RS232, RS485
Function
Controller
Controller
Interface
SPI, UART
SPI, UART
Standards
-
-
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
150μA
150μA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP