☰
MAX3100EEE+
MAX3100EEE+
Active
Description:  IC UART SPI/MICRWIRE COMP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3100EEE+ Datasheet
History Price: $11.44000
In Stock: 43360
MAX3100EEE+ vs MAX3140EEI
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
-
-
Protocol
RS232, RS485
RS232, RS485
Function
Controller
Controller
Interface
SPI, UART
SPI, UART
Standards
-
-
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
150μA
640μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
28-QSOP