Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Maxim Integrated MAX3100EEE
MAX3100EEE
Obsolete
Interface - Controllers
Description:
IC UART SPI/MICRWIRE COMP 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3100EEE Datasheet
History Price: Obsolete
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3100EEE vs MAX3140EEI
Part No
MAX3100EEE
MAX3140EEI
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
-
-
Protocol
RS232, RS485
RS232, RS485
Function
Controller
Controller
Interface
SPI, UART
SPI, UART
Standards
-
-
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
150μA
640μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
28-QSOP