☰
MAX3107EAG+
MAX3107EAG+
Active
Description:  IC UART SPI/I2C 128 FIFO 24SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3107EAG+ Datasheet
History Price: $12.18000
In Stock: 18960
MAX3107EAG+ vs MAX3100CEE
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
-
-
Protocol
RS232, RS485
RS232, RS485
Function
Controller
Controller
Interface
I2C, SPI, UART
SPI, UART
Standards
-
-
Voltage - Supply
2.35V ~ 3.6V
2.7V ~ 5.5V
Current - Supply
650μA
150μA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
16-QSOP