☰
MAX310CWN+
MAX310CWN+
Active
Description:  IC VIDEO MULTIPLEXER 8X1 18SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX310CWN+ Datasheet
History Price: $22.12000
In Stock: 5920
MAX310CWN+ vs MAX4539CWP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Video
Audio
Multiplexer/Demultiplexer Circuit
8:1
8:1
Switch Circuit
-
-
Number of Channels
1
1
On-State Resistance (Max)
250Ohm
75Ohm
Voltage - Supply, Single (V-)
9V ~ 36V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?.7V ~ 6V
-3db Bandwidth
-
-
Features
Break-Before-Make
Break-Before-Make
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
18-SOIC
-