☰
MAX310EPE
MAX310EPE
Obsolete
Description:  IC MUX CMOS RF VIDEO 8CH 16-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX310EPE Datasheet
History Price: Obsolete
In Stock: 49040
MAX310EPE vs MAX4563EEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
8:1
1:1, 2:1
Switch Circuit
-
SPDT, SPST
Number of Channels
1
4
On-State Resistance (Max)
250Ohm
30Ohm
Voltage - Supply, Single (V-)
9V ~ 36V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 18V
-
-3db Bandwidth
-
300MHz
Features
Break-Before-Make
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-QSOP