☰
MAX313CSE+
MAX313CSE+
Active
Description:  IC SWITCH SPST-NOX4 10OHM 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX313CSE+ Datasheet
History Price: $13.86000
In Stock: 4080
MAX313CSE+ vs MAX307EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
Number of Circuits
4
2
On-State Resistance (Max)
10Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
300mOhm
1.5Ohm
Voltage - Supply, Single (V-)
4.5V ~ 30V
5V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
225ns, 185ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
20pC
2pC
Channel Capacitance (CS(off), CD(off))
15pF, 15pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-85dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
28-TSSOP