☰
MAX3161EEAG+
MAX3161EEAG+
Active
Description:  IC TRANSCEIVER FULL 2/2 24SSOP
Manufacturer:  Maxim Integrated
History Price: $25.78000
In Stock: 35040
MAX3161EEAG+ vs MAX13086EESD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232, RS422, RS485
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full
Receiver Hysteresis
500 mV
100 mV
Data Rate
10Mbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
14-SOIC