☰
MAX3185CAP
MAX3185CAP
Obsolete
Description:  IC TRANSCEIVER FULL 3/5 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3185CAP Datasheet
History Price: $1.56000
In Stock: 42880
MAX3185CAP vs MAX9480EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
3/5
1/1
Duplex
Full
-
Receiver Hysteresis
650 mV
-
Data Rate
230kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-SSOP
20-TSSOP-EP