☰
MAX3186CAP+
MAX3186CAP+
Active
Description:  IC TRANSCEIVER FULL 5/3 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3186CAP+ Datasheet
History Price: $4.79697
In Stock: 39680
MAX3186CAP+ vs MAX13086ECSD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
-
Protocol
RS232
-
Number of Drivers/Receivers
5/3
-
Duplex
Full
-
Receiver Hysteresis
650 mV
-
Data Rate
230kbps
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
20-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
20-SSOP
-