☰
MAX3186CWP+
MAX3186CWP+
Obsolete
Description:  IC RS-232 SERIAL 230KBPS 20-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX3186CWP+ Datasheet
History Price: $3.04000
In Stock: 19040
MAX3186CWP+ vs MAX13086ECSD+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
Transceiver
-
Protocol
RS232
-
Number of Drivers/Receivers
5/3
-
Duplex
Full
-
Receiver Hysteresis
650 mV
-
Data Rate
230kbps
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SOIC
-