☰
MAX3186CWP
MAX3186CWP
Obsolete
Description:  IC TRANSCEIVER 5/3 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX3186CWP Datasheet
History Price: $1.55000
In Stock: 25920
MAX3186CWP vs MAX9480EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
5/3
1/1
Duplex
-
-
Receiver Hysteresis
650 mV
-
Data Rate
230kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-SOIC
20-TSSOP-EP