☰
MAX3218CAP
MAX3218CAP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3218CAP Datasheet
History Price: $5.89000
In Stock: 720
MAX3218CAP vs MAX9481EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
700 mV
-
Data Rate
120Kbps
-
Voltage - Supply
1.8V ~ 4.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-SSOP
20-TSSOP-EP