☰
MAX3218CPP
MAX3218CPP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3218CPP Datasheet
History Price: $3.24000
In Stock: 48880
MAX3218CPP vs MAX9173ESE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Receiver
Protocol
RS232
LVDS
Number of Drivers/Receivers
2/2
0/4
Duplex
Full
-
Receiver Hysteresis
700 mV
-
Data Rate
120Kbps
500Mbps
Voltage - Supply
1.8V ~ 4.25V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC