☰
MAX3221ECTE+T
MAX3221ECTE+T
Active
Description:  IC TRANSCEIVER FULL 1/1 16TQFN
Manufacturer:  Maxim Integrated
History Price: $2.85000
In Stock: 18520
MAX3221ECTE+T vs MAX13086EESD+
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
500 mV
100 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TQFN (5x5)
14-SOIC