Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments MAX3222ECDB
MAX3222ECDB
Last Time Buy
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 20SSOP
Manufacturer:
Texas Instruments
Datasheet:
MAX3222ECDB Datasheet
History Price: $2.83000
In Stock: 4480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3222ECDB vs MAX9482EUI
Part No
MAX3222ECDB
MAX9482EUI
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Last Time Buy
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
300 mV
-
Data Rate
500kbps
-
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-SSOP
28-TSSOP-EP