☰
MAX3223CPP
MAX3223CPP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3223CPP Datasheet
History Price: $2.31000
In Stock: 8480
MAX3223CPP vs MAX14827ATG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Not For New Designs
Type
Transceiver
Transceiver
Protocol
RS232
IO-Link
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
-
Receiver Hysteresis
300 mV
3.3 V
Data Rate
120Kbps
-
Voltage - Supply
3V ~ 5.5V
9V ~ 60V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
24-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
24-TQFN (4x4)