☰
MAX3223CPP
MAX3223CPP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3223CPP Datasheet
History Price: $2.31000
In Stock: 8480
MAX3223CPP vs MAX241ECAI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
4/5
Duplex
Full
Full
Receiver Hysteresis
300 mV
500 mV
Data Rate
120Kbps
120Kbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
28-SSOP