Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3223CPP
MAX3223CPP
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3223CPP Datasheet
History Price: $2.31000
In Stock: 38160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3223CPP vs MAX3225ECUP-TG068
Part No
MAX3223CPP
MAX3225ECUP-TG068
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
300 mV
500 mV
Data Rate
120Kbps
1Mbps
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
20-TSSOP