☰
MAX3223CPP
MAX3223CPP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3223CPP Datasheet
History Price: $2.31000
In Stock: 8480
MAX3223CPP vs MAX3453EETE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
USB
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Half
Receiver Hysteresis
300 mV
250 mV
Data Rate
120Kbps
12Mbps
Voltage - Supply
3V ~ 5.5V
1.65V ~ 3.6V, 4V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
16-TQFN-EP (3x3)