☰
MAX3223ECDW
MAX3223ECDW
Last Time Buy
Description:  IC TRANSCEIVER FULL 2/2 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX3223ECDW Datasheet
History Price: $2.85000
In Stock: 37120
MAX3223ECDW vs MAX9480EUP
Series
-
-
Packaging
Tube
Bulk
Status
Last Time Buy
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
500kbps
-
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-SOIC
20-TSSOP-EP