Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3224CPP
MAX3224CPP
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
RS-232 TRANSCEIVERS
Manufacturer:
Maxim Integrated
Datasheet:
MAX3224CPP Datasheet
History Price: $2.31000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3224CPP vs MAX9158EGM
Part No
MAX3224CPP
MAX9158EGM
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
LVDS
Number of Drivers/Receivers
2/2
4/4
Duplex
Full
Full, Half
Receiver Hysteresis
500 mV
-
Data Rate
250kbps
200Mbps
Voltage - Supply
3V ~ 5.5V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
44-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
44-TQFN-EP (7x7)