☰
MAX3224CPP
MAX3224CPP
Obsolete
Description:  RS-232 TRANSCEIVERS
Manufacturer:  Maxim Integrated
Datasheet:   MAX3224CPP Datasheet
History Price: $2.31000
In Stock: 0
MAX3224CPP vs MAX9172ESA+
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Active
Type
Transceiver
Receiver
Protocol
RS232
LVDS
Number of Drivers/Receivers
2/2
0/2
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
250kbps
500Mbps
Voltage - Supply
3V ~ 5.5V
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
8-SOIC