☰
MAX3227ECTE+
MAX3227ECTE+
Active
Description:  IC TRANSCEIVER FULL 1/1 16TQFN
Manufacturer:  Maxim Integrated
History Price: $5.22000
In Stock: 12480
MAX3227ECTE+ vs MAX9481EUP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
1Mbps
-
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-TQFN (5x5)
20-TSSOP-EP