☰
MAX3228EBV
MAX3228EBV
Obsolete
Description:  RS-232 TRANSCEIVERS
Manufacturer:  Maxim Integrated
Datasheet:   MAX3228EBV Datasheet
History Price: $3.37000
In Stock: 4240
MAX3228EBV vs MAX13088EESA+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
100 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
2.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
30-WFBGA, CSPBGA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
30-UCSP (2.55x3.06)
8-SOIC