☰
MAX3229EBV
MAX3229EBV
Obsolete
Description:  RS-232 TRANSCEIVERS
Manufacturer:  Maxim Integrated
Datasheet:   MAX3229EBV Datasheet
History Price: $1.93000
In Stock: 12960
MAX3229EBV vs MAX13088EESA+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
100 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
2.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
30-WFBGA, CSPBGA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
30-UCSP (2.55x3.06)
8-SOIC