☰
MAX3232CDR
MAX3232CDR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX3232CDR Datasheet
History Price: $1.90000
In Stock: 46000
MAX3232CDR vs MAX9482EUI
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
300 mV
-
Data Rate
250kbps
-
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SOIC
28-TSSOP-EP