☰
MAX3232ECAE
MAX3232ECAE
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3232ECAE Datasheet
History Price: Obsolete
In Stock: 48320
MAX3232ECAE vs MAX13089EASD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full, Half
Receiver Hysteresis
500 mV
15 mV
Data Rate
1Mbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
14-SOIC