☰
MAX3232ECTE+
MAX3232ECTE+
Active
Description:  IC TRANSCEIVER FULL 2/2 16TQFN
Manufacturer:  Maxim Integrated
History Price: $7.64000
In Stock: 12560
MAX3232ECTE+ vs MAX9164EUD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
LVDS
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full
Receiver Hysteresis
500 mV
-
Data Rate
1Mbps
200Mbps
Voltage - Supply
3V ~ 5.5V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TQFN (5x5)
14-TSSOP