Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3232ECTE+
MAX3232ECTE+
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 16TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3232ECTE+ Datasheet
History Price: $7.64000
In Stock: 12560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3232ECTE+ vs MAX9400EHJ
Part No
MAX3232ECTE+
MAX9400EHJ
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Receiver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
0/4
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
1Mbps
-
Voltage - Supply
3V ~ 5.5V
2.375V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
32-TQFP
Supplier Device Package
16-TQFN (5x5)
32-TQFP (5x5)