☰
MAX3232ECTE+
MAX3232ECTE+
Active
Description:  IC TRANSCEIVER FULL 2/2 16TQFN
Manufacturer:  Maxim Integrated
History Price: $7.64000
In Stock: 20320
MAX3232ECTE+ vs MAX9957CCB+D
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
2/0
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
1Mbps
2Gbps
Voltage - Supply
3V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
64-TQFP Exposed Pad
Supplier Device Package
16-TQFN (5x5)
64-TQFP-EP (10x10)